RS Components, Ltd. Pneumatic Suction Cups 2022748

Description
VAS-8-M5-NBR suction cup
Request a Quote
Description
VAS-8-M5-NBR suction cup
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Suction Cups - 2022748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Suction Cups
2022748
Pneumatic Suction Cups 2022748
VAS-8-M5-NBR suction cup

VAS-8-M5-NBR suction cup

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vacuum Cups and Vacuum Pads
Product Number 2022748
Product Name Pneumatic Suction Cups
Diameter / Max. Size 8 mm (0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022749 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Pneumatic Suction Cups - 2038448 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material Polyurethane
View Details
Pneumatic Suction Cups - 2038246 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicon
View Details
Pneumatic Suction Cups - 2022731 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicone
View Details