ANVER Corporation Hand Vacuum Cup 672.0

Description
Manually operated specialty item cup for holding and hanging
Description
Manually operated specialty item cup for holding and hanging

Suppliers

Company
Product
Description
Supplier Links
Hand Vacuum Cup - 672.0 - ANVER Corporation
Hudson, MA, USA
Hand Vacuum Cup
672.0
Hand Vacuum Cup 672.0
Manually operated specialty item cup for holding and hanging

Manually operated specialty item cup for holding and hanging

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number 672.0
Product Name Hand Vacuum Cup
Type Standard; Hand Cup
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-40-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 40 mm (1.57 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038305 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Polybutadiene
View Details
Vacuum Components -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 203 mm (8 inch)
Material Rubber
View Details