Vac3 Cubes Flat Style Vacuum Cups F150S Sil

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F150S Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F150S Sil
Flat Style Vacuum Cups F150S Sil
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F150S Sil
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Suction cup insert - OASI-40 - Festo Corporation
Specs
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Pneumatic Suction Cups - 2038227 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 100 mm (3.94 inch)
Material Nbr
View Details
Universal Vacuum Cups - U40S Sil - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 41 mm (1.61 inch)
Material Silicone Rubber
View Details
Round 1.5 Bellows Suction Cup (Automotive) - NSABX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 40 to 125 mm (1.57 to 4.92 inch)
Material Nitrile (NBR)
View Details