FIPA Inc. Rectangle Bellows Suction Cups Made from Silicone SV-RB

Description
The packaging and food industries require robust rectangular vacuum cups for the gentle handling of flexible, foil-wrapped products and filled bags. Rectangular vacuum cups can be mounted side by side on a base plate to achieve large vacuum grippers capable of reliable handling of product layers, even in foil secondary packaging. FIPA SV-RB series rectangular bellows vacuum cups are made of FDA-compliant silicone, making them suitable for contact with food. Models are available with 2.5 and 3.5 bellows in dimensions ranging from 52x25 mm to 80x50 mm. To prevent collapse of the bellows under a high vacuum level, FIPA provides accessory wire bracket reinforcements for insertion in the bellows.
Description
The packaging and food industries require robust rectangular vacuum cups for the gentle handling of flexible, foil-wrapped products and filled bags. Rectangular vacuum cups can be mounted side by side on a base plate to achieve large vacuum grippers capable of reliable handling of product layers, even in foil secondary packaging. FIPA SV-RB series rectangular bellows vacuum cups are made of FDA-compliant silicone, making them suitable for contact with food. Models are available with 2.5 and 3.5 bellows in dimensions ranging from 52x25 mm to 80x50 mm. To prevent collapse of the bellows under a high vacuum level, FIPA provides accessory wire bracket reinforcements for insertion in the bellows.

Suppliers

Company
Product
Description
Supplier Links
Rectangle Bellows Suction Cups Made from Silicone - SV-RB - FIPA Inc.
Durham, NC, United States
Rectangle Bellows Suction Cups Made from Silicone
SV-RB
Rectangle Bellows Suction Cups Made from Silicone SV-RB
The packaging and food industries require robust rectangular vacuum cups for the gentle handling of flexible, foil-wrapped products and filled bags. Rectangular vacuum cups can be mounted side by side on a base plate to achieve large vacuum grippers capable of reliable handling of product layers, even in foil secondary packaging. FIPA SV-RB series rectangular bellows vacuum cups are made of FDA-compliant silicone, making them suitable for contact with food. Models are available with 2.5 and 3.5 bellows in dimensions ranging from 52x25 mm to 80x50 mm. To prevent collapse of the bellows under a high vacuum level, FIPA provides accessory wire bracket reinforcements for insertion in the bellows.

The packaging and food industries require robust rectangular vacuum cups for the gentle handling of flexible, foil-wrapped products and filled bags. Rectangular vacuum cups can be mounted side by side on a base plate to achieve large vacuum grippers capable of reliable handling of product layers, even in foil secondary packaging.

FIPA SV-RB series rectangular bellows vacuum cups are made of FDA-compliant silicone, making them suitable for contact with food. Models are available with 2.5 and 3.5 bellows in dimensions ranging from 52x25 mm to 80x50 mm. To prevent collapse of the bellows under a high vacuum level, FIPA provides accessory wire bracket reinforcements for insertion in the bellows.

Supplier's Site

Technical Specifications

  FIPA Inc.
Product Category Vacuum Cups and Vacuum Pads
Product Number SV-RB
Product Name Rectangle Bellows Suction Cups Made from Silicone
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-10-M5-PUR-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2022861 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
Vacuum Cups with Connection Compatible with Machines Manufactured by Mueller-Martini - 102.020.300._* - FIPA Inc.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Stroke 3 mm (0.1181 inch)
Material Vulkollan®
View Details
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nitrile (NBR)
View Details