Vac3 Cubes Vinyl Vacuum Cups VC6200-V

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC6200-V - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC6200-V
Vinyl Vacuum Cups VC6200-V
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC6200-V
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038258 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Pur
View Details
Vacuum Cup - Double Bellows - VCC-B-126-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 32.5 mm (1.28 inch)
Material Silicone Rubber
View Details
Universal Vacuum Cups - U50 NBR - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 51 mm (2.01 inch)
Material Nitrile (NBR)
View Details