ANVER Corporation B Series Bellows Vacuum Cup A-3150103S

Description
B Series Bellows Vacuum Cup -- A-3150103S
Description
B Series Bellows Vacuum Cup -- A-3150103S

Suppliers

Company
Product
Description
Supplier Links
B Series Bellows Vacuum Cup - A-3150103S - ANVER Corporation
Hudson, MA, USA
B Series Bellows Vacuum Cup
A-3150103S
B Series Bellows Vacuum Cup A-3150103S
B Series Bellows Vacuum Cup -- A-3150103S

B Series Bellows Vacuum Cup -- A-3150103S

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150103S
Product Name B Series Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-50-GT-G1/4 - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 50 mm (1.97 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038399 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details
U Series Universal Vacuum Cup - A-3150059 - ANVER Corporation
Specs
Type Standard
Diameter / Max. Size 5.33 mm (0.2100 inch)
Material Nitrile (NBR)
View Details