Vac3 Cubes Vinyl Vacuum Cups VC7200-V

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC7200-V - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC7200-V
Vinyl Vacuum Cups VC7200-V
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC7200-V
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-200-SU - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material PUR
View Details
Pneumatic Suction Cups - 7036245 - RS Components, Ltd.
Specs
Type Bellow
Diameter / Max. Size 15.6 mm (0.6142 inch)
Material Rubber; Acrylonitrile Butadiene Rubber
View Details
Specs
Type Bellows
Diameter / Max. Size 42 mm (1.65 inch)
Material Silicone Rubber
View Details
Round 4.5 Bellows Suction Cup - NSPB4 Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 20 to 40 mm (0.7874 to 1.57 inch)
Material Silicone Rubber
View Details