ANVER Corporation P Series Foam Vacuum Cup A-3350049

Description
P Series Foam Vacuum Cup -- A-3350049
Description
P Series Foam Vacuum Cup -- A-3350049

Suppliers

Company
Product
Description
Supplier Links
Hudson, MA, USA
P Series Foam Vacuum Cup
A-3350049
P Series Foam Vacuum Cup A-3350049
P Series Foam Vacuum Cup -- A-3350049

P Series Foam Vacuum Cup -- A-3350049

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3350049
Product Name P Series Foam Vacuum Cup
Type Sponge
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material NBR
View Details
Specs
Type Bellows; Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9.02 inch)
Material Rubber
View Details
D Series Deep Vacuum Cup - A-3150013A - ANVER Corporation
Specs
Type DeepCup
Diameter / Max. Size 53.34 mm (2.1 inch)
Material Nitrile (NBR)
View Details