Festo Corporation Suction cup insert OASI-10

Description
suction cup insert OASI-10 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,1 g
Request a Quote Datasheet
Description
suction cup insert OASI-10 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,1 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup insert - OASI-10 - Festo Corporation
Islandia, NY, United States
Suction cup insert
OASI-10
Suction cup insert OASI-10
suction cup insert OASI-10 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,1 g

suction cup insert OASI-10 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=0,1 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number OASI-10
Product Name Suction cup insert
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-55-1/4-NBR - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 55 mm (2.17 inch)
Material NBR
View Details
Vacuum suction cup - ESS-10-BN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material NBR
View Details
Vacuum suction cup holder - ESH-HC-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Vacuum suction cup - ESS-60-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 60 mm (2.36 inch)
Material FPM
View Details