IMI Norgren Vacuum Cup - Single Bellows VC B6

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VC B6 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VC B6
Vacuum Cup - Single Bellows VC B6
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC B6
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows
Diameter / Max. Size 6.4 mm (0.2520 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 20 mm (0.7874 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038267 - RS Components, Ltd.
Specs
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum Cup - Ultra Miniature - VC-VI 250 - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 6.4 mm (0.2520 inch)
Material Silicone Rubber (optional feature); Buna-N
View Details
Specs
Type Bellows
Diameter / Max. Size 7.2 mm (0.2835 inch)
Material Polyurethane / Urethane
View Details