Festo Corporation Suction cup insert OASI-50

Description
suction cup insert OASI-50 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=5,9 g
Request a Quote Datasheet
Description
suction cup insert OASI-50 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=5,9 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup insert - OASI-50 - Festo Corporation
Islandia, NY, United States
Suction cup insert
OASI-50
Suction cup insert OASI-50
suction cup insert OASI-50 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=5,9 g

suction cup insert OASI-50 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=5,9 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number OASI-50
Product Name Suction cup insert
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HDL-2-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Vacuum suction cup - ESS-80-EU - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Vacuum suction cup - VAS-30-1/8-NBR - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material NBR
View Details
Vacuum suction cup - ESS-20-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 20 mm (0.7874 inch)
Material FPM
View Details