ANVER Corporation B Series Bellows Vacuum Cup A-3150025SA

Description
B Series Bellows Vacuum Cup -- A-3150025SA
Description
B Series Bellows Vacuum Cup -- A-3150025SA

Suppliers

Company
Product
Description
Supplier Links
B Series Bellows Vacuum Cup - A-3150025SA - ANVER Corporation
Hudson, MA, USA
B Series Bellows Vacuum Cup
A-3150025SA
B Series Bellows Vacuum Cup A-3150025SA
B Series Bellows Vacuum Cup -- A-3150025SA

B Series Bellows Vacuum Cup -- A-3150025SA

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number A-3150025SA
Product Name B Series Bellows Vacuum Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VASB-8-M5-PUR-B - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 8 mm (0.3150 inch)
Material PUR
View Details
Pneumatic Suction Cups - 2038218 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 15 mm (0.5906 inch)
Material Nbr
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3250036A - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 31.75 mm (1.25 inch)
Material Nitrile (NBR)
View Details