ANVER Corporation Double Bellows Suction Cup B2.5-9-NBR

Description
Double Bellows Suction Cup -- B2.5-9-NBR
Description
Double Bellows Suction Cup -- B2.5-9-NBR

Suppliers

Company
Product
Description
Supplier Links
Double Bellows Suction Cup - B2.5-9-NBR - ANVER Corporation
Hudson, MA, USA
Double Bellows Suction Cup
B2.5-9-NBR
Double Bellows Suction Cup B2.5-9-NBR
Double Bellows Suction Cup -- B2.5-9-NBR

Double Bellows Suction Cup -- B2.5-9-NBR

Supplier's Site

Technical Specifications

  ANVER Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number B2.5-9-NBR
Product Name Double Bellows Suction Cup
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2038410 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
6
Specs
Type Standard; Flat
Diameter / Max. Size 153 mm (6.02 inch)
Material Rubber
View Details
F Series Flat Vacuum Cup - A-3150016S - ANVER Corporation
Specs
Type Cleated; Flat
Diameter / Max. Size 27.43 mm (1.08 inch)
Material Silicone Rubber
View Details