J.S.T. Corporation Jumper Wires, Pre-Crimped Leads ASVFSVF14K152

Description
"Black 14 AWG Jumper Lead Socket to Socket Tin 6.00"" (152.40mm)"
Request a Quote Datasheet
Description
"Black 14 AWG Jumper Lead Socket to Socket Tin 6.00"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 455-3112-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
455-3112-ND
Jumper Wires, Pre-Crimped Leads 455-3112-ND
"Black 14 AWG Jumper Lead Socket to Socket Tin 6.00"" (152.40mm)"

"Black 14 AWG Jumper Lead Socket to Socket Tin 6.00"" (152.40mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 455-3112-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details