Greenlee Textron, Inc. Hand Conduit Bender 1818R

Description
BENDER HEAD TYPE ALUMINUM, STEEL MATERIAL 2-21/32 TO 7-3/8 INCH IMC, 2-21/32 TO 9 INCH RIGID BENDING RADIUS 1/2 TO 1-1/2 INCH, 1/2 TO 1-1/4 INCH IMC, 1/2 TO 1-1/2 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM, STEEL CONDUIT MATERIAL
Datasheet
Description
BENDER HEAD TYPE ALUMINUM, STEEL MATERIAL 2-21/32 TO 7-3/8 INCH IMC, 2-21/32 TO 9 INCH RIGID BENDING RADIUS 1/2 TO 1-1/2 INCH, 1/2 TO 1-1/4 INCH IMC, 1/2 TO 1-1/2 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM, STEEL CONDUIT MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 1818R - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
1818R
Hand Conduit Bender 1818R
BENDER HEAD TYPE ALUMINUM, STEEL MATERIAL 2-21/32 TO 7-3/8 INCH IMC, 2-21/32 TO 9 INCH RIGID BENDING RADIUS 1/2 TO 1-1/2 INCH, 1/2 TO 1-1/4 INCH IMC, 1/2 TO 1-1/2 INCH RIGID RIGID/IMC CONDUIT SIZE ALUMINUM, STEEL CONDUIT MATERIAL
  • BENDER HEAD TYPE
  • ALUMINUM, STEEL MATERIAL
  • 2-21/32 TO 7-3/8 INCH IMC, 2-21/32 TO 9 INCH RIGID BENDING RADIUS
  • 1/2 TO 1-1/2 INCH, 1/2 TO 1-1/4 INCH IMC, 1/2 TO 1-1/2 INCH RIGID RIGID/IMC CONDUIT SIZE
  • ALUMINUM, STEEL CONDUIT MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 1818R
Product Name Hand Conduit Bender
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.2362 inch (6 mm)
View Details
Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 882E975 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 1.25 to 2 inch (31.75 to 50.8 mm)
View Details
ELECT Series - ELECT 63 - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Rotary Draw / Mandrel
Power Electric
Shape Round
View Details