RT4L120 -- 4L TREP WASHER
J.Lanfranco Fastener Systems Inc.
4L Trep Washer
RT4L120
Description
4L Trep Washer
-
J.Lanfranco Fastener Systems Inc.
Description
4L Trep Washer
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
RT4L120 |
|
Product Name
|
4L Trep Washer |
|
Material
|
Steel (optional feature); StainlessSteel (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
StainlessSteel; Austenitic
Metric Size
M6
View Details
Material
Steel; Steel
Inside Diameter
0.157 inch (4.000 mm)
Thickness
0.020 inch (0.500 mm)
View Details
Golden Collar Technology Co., Ltd .
Washer Type
Flat or USS
Material
PTFE
View Details