RT3L050 -- 3L TREP WASHER
J.Lanfranco Fastener Systems Inc.
3L Trep Washer
RT3L050
Description
3L Trep Washer
-
J.Lanfranco Fastener Systems Inc.
Description
3L Trep Washer
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
RT3L050 |
|
Product Name
|
3L Trep Washer |
|
Material
|
Steel (optional feature); StainlessSteel (optional feature)
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Material
Steel
Finish
BlackOxide
Thickness
0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
Washer Type
Self-sealing
Material
StainlessSteel; Rubber
Special Fitting Configuration
Not Applicable
View Details
2 suppliers