Jergens, Inc. Self Aligning Washers (2 Piece) 41107

Description
Self Aligning Washers (2 Piece) Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E” and the angular 14° combination, line contact is formed around the two mating washer surfaces, allowing the two washers to seek misalignment in the companion clamping members. The heat-treated I.D. of the bottom concave piece is larger than the I.D. of the top convex section for free action. It is precision ground, and the sharp edges are removed. Features, Benefits, & Product Specifications: Material: Available in Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel Washers) Heat Treat: Case Hardened (for Low Carbon Steel Washers)
Request a Quote Datasheet
Description
Self Aligning Washers (2 Piece) Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E” and the angular 14° combination, line contact is formed around the two mating washer surfaces, allowing the two washers to seek misalignment in the companion clamping members. The heat-treated I.D. of the bottom concave piece is larger than the I.D. of the top convex section for free action. It is precision ground, and the sharp edges are removed. Features, Benefits, & Product Specifications: Material: Available in Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel Washers) Heat Treat: Case Hardened (for Low Carbon Steel Washers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Aligning Washers (2 Piece) - 41107 - Jergens, Inc.
Cleveland, OH, United States
Self Aligning Washers (2 Piece)
41107
Self Aligning Washers (2 Piece) 41107
Self Aligning Washers (2 Piece) Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E” and the angular 14° combination, line contact is formed around the two mating washer surfaces, allowing the two washers to seek misalignment in the companion clamping members. The heat-treated I.D. of the bottom concave piece is larger than the I.D. of the top convex section for free action. It is precision ground, and the sharp edges are removed. Features, Benefits, & Product Specifications: Material: Available in Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel Washers) Heat Treat: Case Hardened (for Low Carbon Steel Washers)

Self Aligning Washers (2 Piece)

Jergens Self Aligning Washers are ideally suited for joining machine sections that are out of parallel. They adjust themselves for a positive, firm base. With radius “E” and the angular 14° combination, line contact is formed around the two mating washer surfaces, allowing the two washers to seek misalignment in the companion clamping members. The heat-treated I.D. of the bottom concave piece is larger than the I.D. of the top convex section for free action. It is precision ground, and the sharp edges are removed.
Features, Benefits, & Product Specifications:

  • Material: Available in Low Carbon Steel and 303 Stainless Steel
  • Finish: Black Oxide (for Low Carbon Steel Washers)
  • Heat Treat: Case Hardened (for Low Carbon Steel Washers)
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Washers
Product Number 41107
Product Name Self Aligning Washers (2 Piece)
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Flat Washers - 31963 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; High Carbon Steel
Finish BlackOxide
View Details
Heavy Duty Flat USAE™ Washers - FW00002 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
Heavy Duty Square Washers - 31933 - Jergens, Inc.
Specs
Washer Type Square or Rectangle
Material Steel; 1018 Steel
Finish BlackOxide
View Details
Flat Washer - JSW-34 - Reid Supply
Specs
Washer Type Flat or USS; Square or Rectangle
Material Steel
Finish Black Zinc
View Details