Keystone Electronics Corp.Staking Tool for .051" Rivet Dia1304
Description
Part Number: 1304
Style: Tool
For Double End (Feed Thru) terminals
Hole in Tool fits over pin head and securly stakes the rivet part of the terminal
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 1304
Style: Tool
For Double End (Feed Thru) terminals
Hole in Tool fits over pin head and securly stakes the rivet part of the terminal
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1304 is a top setting tool designed for double-end (feed-thru) terminals, with a hole diameter of 0.051 inches (1.30 mm) to fit over the pin head and securely stake the rivet portion. It is compatible with shank diameters ranging from 0.062 inches (1.57 mm) to 0.098 inches (2.49 mm). The tool is part of a staking kit series intended for use with eyelets, rivets, and terminals, and is designed for use with an anvil holder and bottom anvil to form professional assemblies without requiring advanced training.
Datasheet Summary Powered by GS/AI
The 1304 is a top setting tool designed for double-end (feed-thru) terminals, with a hole diameter of 0.051 inches (1.30 mm) to fit over the pin head and securely stake the rivet portion. It is compatible with shank diameters ranging from 0.062 inches (1.57 mm) to 0.098 inches (2.49 mm). The tool is part of a staking kit series intended for use with eyelets, rivets, and terminals, and is designed for use with an anvil holder and bottom anvil to form professional assemblies without requiring advanced training.