I²C Bridge, I²C to UART UART Interface 32-QFN (5x5)
I²C Bridge, I²C to UART UART Interface 32-QFN (5x5)
IC BRIDGE I2C TO UART 32QFN
UART Interface IC Digital UART, 2 UART 512B EEPROM I2C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 269-5022-ND | ZDU0210QUX | ZDU0210QUX | ZDU0210QUX |
| Product Name | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | UART Interface IC |
| Technology | UART | UART | I2C; I2C | |
| Device Type | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | |
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |