Zilog Microprocessors Z8S18033FSC

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3114-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3114-ND
Microprocessors 269-3114-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18033FSC - 1282844-Z8S18033FSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18033FSC
1282844-Z8S18033FSC
Embedded - Embedded - Microprocessors - Z8S18033FSC 1282844-Z8S18033FSC
Manufacturer: Zilog Win Source Part Number: 1282844-Z8S18033FSC Packaging: Tray Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 80-QFP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 80-BQFP Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: Z8S180 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282844-Z8S18033FSC
Packaging: Tray
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Supplier Device Package: 80-QFP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 80-BQFP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: Z8S180
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z8S18033FSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18033FSC
Microprocessors Z8S18033FSC
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 80-QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18033FSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18033FSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18033FSC
IC MPU Z180 33MHZ 80QFP

IC MPU Z180 33MHZ 80QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3114-ND 1282844-Z8S18033FSC Z8S18033FSC Z8S18033FSC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18033FSC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5.0V
Package Type Other; 80-BQFP QFP; Other; 80-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details