Microchip Technology, Inc. 600MHZ Embedded Microprocessor MPU ATSAMA5D42A-CU

Description
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42A-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42A-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHZ Embedded Microprocessor MPU - 694-ATSAMA5D42A-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MHZ Embedded Microprocessor MPU
694-ATSAMA5D42A-CU
600MHZ Embedded Microprocessor MPU 694-ATSAMA5D42A-CU
IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42A-CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D4 600MHZ 361TFBGA Product overview: ATSAMA5D42A-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D42A-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - ATSAMA5D42A-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D42A-CU-ND
Microprocessors ATSAMA5D42A-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

Buy Now Datasheet
Embedded - Microprocessors - ATSAMA5D42A-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D42A-CU
Embedded - Microprocessors ATSAMA5D42A-CU
IC MCU 32BIT 128KB ROM 361TFBGA

IC MCU 32BIT 128KB ROM 361TFBGA

Supplier's Site Datasheet
ATMEL ATSAMA5D42A-CUMPU, 32BIT, CORTEX-A5, 528MHZ, LFBGA-361 - 536-ATSAMA5D42A-CU - Utmel Electronic Limited
Hong Kong, China
ATMEL ATSAMA5D42A-CUMPU, 32BIT, CORTEX-A5, 528MHZ, LFBGA-361
536-ATSAMA5D42A-CU
ATMEL ATSAMA5D42A-CUMPU, 32BIT, CORTEX-A5, 528MHZ, LFBGA-361 536-ATSAMA5D42A-CU
ATMEL ATSAMA5D42A-CUMPU, 32BIT, CORTEX-A5, 528MHZ, LFBGA-361

ATMEL ATSAMA5D42A-CUMPU, 32BIT, CORTEX-A5, 528MHZ, LFBGA-361

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D42A-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D42A-CU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D42A-CU
A5 PROCESSOR, 600MHZ, CMOS, PBGA

A5 PROCESSOR, 600MHZ, CMOS, PBGA

Supplier's Site
Microprocessors - ATSAMA5D42A-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D42A-CU
Microprocessors ATSAMA5D42A-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

Buy Now Datasheet
Microprocessors - ATSAMA5D42A-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D42A-CU
Microprocessors ATSAMA5D42A-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

ARM® Cortex®-A5 Microprocessor IC SAMA5D4 1 Core, 32-Bit 600MHz 361-TFBGA (16x16)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-ATSAMA5D42A-CU ATSAMA5D42A-CU-ND ATSAMA5D42A-CU 536-ATSAMA5D42A-CU ATSAMA5D42A-CU ATSAMA5D42A-CU
Product Name 600MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors ATMEL ATSAMA5D42A-CUMPU, 32BIT, CORTEX-A5, 528MHZ, LFBGA-361 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Supply Voltage 1.8 V 1.2V; 1.8V; 3.3V 1.26V
Package Type Other; Tray Other; 361-TFBGA Other; 361-TFBGA BGA; Other; 361-TFBGA
Pin Count 361 361 361
Clock Speed 528 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
AM3352 Sitara Processor - AM3352BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X70-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details