Zilog Microprocessors Z8S18010VSC

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3102-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3102-ND
Microprocessors 269-3102-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18010VSC - 1282841-Z8S18010VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18010VSC
1282841-Z8S18010VSC
Embedded - Embedded - Microprocessors - Z8S18010VSC 1282841-Z8S18010VSC
Manufacturer: Zilog Win Source Part Number: 1282841-Z8S18010VSC Series: Z180 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Part Status: Obsolete(EOL) Family Name: Z8S18010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): MC68HC11F1CFN2R2; DS80C390-QCR; DS80C390-QNR+; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 1282841-Z8S18010VSC
Series: Z180
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8S18010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): MC68HC11F1CFN2R2; DS80C390-QCR; DS80C390-QNR+;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Microprocessors - Z8S18010VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18010VSC
Microprocessors Z8S18010VSC
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18010VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18010VSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18010VSC
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3102-ND 1282841-Z8S18010VSC Z8S18010VSC Z8S18010VSC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18010VSC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Microprocessors - EE80C186XL-12 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
32-bit 32bit 40MHz Embedded Microprocessor MPU - 694-A80960CF40 - ERSAELECTRONICS PTE. LTD.
Specs
Architecture RISC
Microprocessor Family i960® Processor
Supply Voltage 5
View Details
2 suppliers