Texas Instruments AM3505 Sitara Processor AM3505AZER

Description
Sitara Processor 484-BGA 0 to 90
Request a Quote
Description
Sitara Processor 484-BGA 0 to 90
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AM3505AZER is a Sitara ARM Cortex-A8 processor with a 600-MHz core, 256KB L2 cache, and 16KB instruction and data caches. It includes a PowerVR SGX graphics accelerator, a 166-MHz DDR2/mDDR memory interface with 1GB addressable space, and peripherals such as 10/100 Ethernet MAC, USB OTG, and multiple UARTs, I2C, and SPI interfaces. It is packaged in a 484-pin PBGA measuring 23.20mm x 23.20mm and operates from 0 to 90°C. The processor supports Linux, Windows CE, and Android operating systems.

Datasheet Summary
Powered by GS/AI

The AM3505AZER is a Sitara ARM Cortex-A8 processor with a 600-MHz core, 256KB L2 cache, and 16KB instruction and data caches. It includes a PowerVR SGX graphics accelerator, a 166-MHz DDR2/mDDR memory interface with 1GB addressable space, and peripherals such as 10/100 Ethernet MAC, USB OTG, and multiple UARTs, I2C, and SPI interfaces. It is packaged in a 484-pin PBGA measuring 23.20mm x 23.20mm and operates from 0 to 90°C. The processor supports Linux, Windows CE, and Android operating systems.

Suppliers

Company
Product
Description
Supplier Links
AM3505 Sitara Processor - AM3505AZER - Texas Instruments
Dallas, TX, United States
AM3505 Sitara Processor
AM3505AZER
AM3505 Sitara Processor AM3505AZER
Sitara Processor 484-BGA 0 to 90

Sitara Processor 484-BGA 0 to 90

Buy Now Datasheet
Embedded - Embedded - Microprocessors - AM3505AZER - 141623-AM3505AZER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3505AZER
141623-AM3505AZER
Embedded - Embedded - Microprocessors - AM3505AZER 141623-AM3505AZER
Manufacturer: Texas Instruments Win Source Part Number: 141623-AM3505AZER Packaging: Tray Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2 Graphics Acceleration: No Display & Interface Controllers: LCD Ethernet: 10/100 Mbps (1) USB: USB 2.0 (3), USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 484-BGA (23x23) Speed(Frequency): 600MHz Security Package / Case: 484-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Building Automation, Portable Devices, Logistics, Defence, Military & Aerospace, Consumer Electronics

Manufacturer: Texas Instruments
Win Source Part Number: 141623-AM3505AZER
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: No
Display & Interface Controllers: LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 484-BGA (23x23)
Speed(Frequency): 600MHz
Security Package / Case: 484-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Building Automation, Portable Devices, Logistics, Defence, Military & Aerospace, Consumer Electronics

Buy Now Datasheet
32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU - 694-AM3505AZER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU
694-AM3505AZER
32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU 694-AM3505AZER
MPU AM35x RISC 32bit 65nm 600MHz 1.8V/3.3V 484-Pin BGA Tray Product overview: AM3505AZER from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz, 1.8V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 600MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZER can be used for catalog matching and distributor lookup.

MPU AM35x RISC 32bit 65nm 600MHz 1.8V/3.3V 484-Pin BGA Tray Product overview: AM3505AZER from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 600MHz, 1.8V, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 600MHz, 1.8V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3505AZER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 296-39681-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-39681-ND
Microprocessors 296-39681-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3505AZER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3505AZER
Integrated Circuits (ICs) - Embedded - Microprocessors AM3505AZER
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site
Microprocessors - AM3505AZER - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3505AZER
Microprocessors AM3505AZER
IC MPU SITARA 600MHZ 484BGA

IC MPU SITARA 600MHZ 484BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3505AZER
Microprocessors - MPU AM3505AZER
Microprocessors - MPU Sitara ARM Microproc

Microprocessors - MPU Sitara ARM Microproc

Buy Now Datasheet
Microprocessors - AM3505AZER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3505AZER
Microprocessors AM3505AZER
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 600MHz 484-BGA (23x23)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3505AZER 141623-AM3505AZER 694-AM3505AZER 296-39681-ND AM3505AZER AM3505AZER AM3505AZER AM3505AZER
Product Name AM3505 Sitara Processor Embedded - Embedded - Microprocessors - AM3505AZER 32-bit 32bit 600MHz 1.8V Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 1.2V 1.8V; 3.3V
Package Type Other; BGA,NFBGA BGA; Other; 484-BGA (23x23) Other; BGA Other; 484-BBGA Exposed Pad Other; 484-BBGA Exposed Pad BGA; Other; 484-BBGA Exposed Pad
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz 600 MHz
RAM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA724JGABCRQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPNBPTX - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Microprocessors - AM5708BCBDJASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers