Intel Corporation 32-bit 32bit 40MHz Embedded Microprocessor MPU A80960CF40

Description
MPU i960® Processor RISC 32bit 40MHz 168-Pin CPGA Product overview: A80960CF40 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 40MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 40MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960CF40 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU i960® Processor RISC 32bit 40MHz 168-Pin CPGA Product overview: A80960CF40 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 40MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 40MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960CF40 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A80960CF40 is a 32-bit high-performance superscalar embedded microprocessor from Quarktwin Technology Ltd. It operates at a clock speed of 40 MHz and is designed for efficient execution with a sustained performance of two instructions per clock cycle. The microprocessor features a demultiplexed 32-bit burst bus with pipelining, allowing for high-speed data transfer and interfacing with DRAM. This model includes four DMA channels capable of 71 Mbytes/s fly-by transfers and supports data chaining, packing, and unpacking. It has a robust on-chip architecture that includes a 1 Kbyte data RAM and a 4 Kbyte instruction cache, both designed for high bandwidth access. The processor supports both big and little endian byte ordering and offers a flexible interrupt controller with up to 248 external interrupts. The A80960CF40 is socket and object code compatible with the 80960CA, making it suitable for applications requiring high performance and efficient data handling in embedded systems. Its features, such as a fast procedure call/return model and a full parallel fault model, enhance its usability in complex applications.

Datasheet Summary
Powered by GS/AI

The A80960CF40 is a 32-bit high-performance superscalar embedded microprocessor from Quarktwin Technology Ltd. It operates at a clock speed of 40 MHz and is designed for efficient execution with a sustained performance of two instructions per clock cycle. The microprocessor features a demultiplexed 32-bit burst bus with pipelining, allowing for high-speed data transfer and interfacing with DRAM. This model includes four DMA channels capable of 71 Mbytes/s fly-by transfers and supports data chaining, packing, and unpacking. It has a robust on-chip architecture that includes a 1 Kbyte data RAM and a 4 Kbyte instruction cache, both designed for high bandwidth access. The processor supports both big and little endian byte ordering and offers a flexible interrupt controller with up to 248 external interrupts. The A80960CF40 is socket and object code compatible with the 80960CA, making it suitable for applications requiring high performance and efficient data handling in embedded systems. Its features, such as a fast procedure call/return model and a full parallel fault model, enhance its usability in complex applications.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 40MHz Embedded Microprocessor MPU - 694-A80960CF40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 40MHz Embedded Microprocessor MPU
694-A80960CF40
32-bit 32bit 40MHz Embedded Microprocessor MPU 694-A80960CF40
MPU i960® Processor RISC 32bit 40MHz 168-Pin CPGA Product overview: A80960CF40 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 40MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 40MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960CF40 can be used for catalog matching and distributor lookup.

MPU i960® Processor RISC 32bit 40MHz 168-Pin CPGA Product overview: A80960CF40 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 40MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 40MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960CF40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - A80960CF40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
A80960CF40
Microprocessors A80960CF40
i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 168-PGA

i960 Microprocessor IC i960 1 Core, 32-Bit 40MHz 168-PGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-A80960CF40 A80960CF40
Product Name 32-bit 32bit 40MHz Embedded Microprocessor MPU Microprocessors
Architecture RISC
Microprocessor Family i960® Processor i960
Supply Voltage 5
Pin Count 168
Unlock Full Specs
to access all available technical data

Similar Products

AM3874 Sitara Processor - AM3874BCYE80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
7 suppliers
Intel® Core™ M-5Y10 Processor (4M Cache, up to 2.00 GHz) - 5Y10 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 800 to 2000 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details