Zilog Microprocessors Z8S18010VEC

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3101-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3101-ND
Microprocessors 269-3101-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18010VEC - 1282840-Z8S18010VEC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18010VEC
1282840-Z8S18010VEC
Embedded - Embedded - Microprocessors - Z8S18010VEC 1282840-Z8S18010VEC
Manufacturer: Zilog Win Source Part Number: 1282840-Z8S18010VEC Series: Z180 Packaging: Tube Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 10MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Part Status: Obsolete(EOL) Family Name: Z8S18010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): DS80C390-QCR+; DS80C390-QNR+; MC68HC11F1CFN2R2; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 1282840-Z8S18010VEC
Series: Z180
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 10MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Additional Interfaces: ASCI, CSIO, UART
Part Status: Obsolete(EOL)
Family Name: Z8S18010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): DS80C390-QCR+; DS80C390-QNR+; MC68HC11F1CFN2R2;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Microprocessors - Z8S18010VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18010VEC
Microprocessors Z8S18010VEC
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18010VEC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18010VEC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18010VEC
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3101-ND 1282840-Z8S18010VEC Z8S18010VEC Z8S18010VEC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18010VEC Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AGXD500AAXE0TC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
AM3352 Sitara Processor - AM3352BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
400MHZ Embedded Microprocessor MPU - 694-AT91SAM9G35-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1 V
Package Type Other; Tray
Pin Count 217
View Details
6 suppliers