Microchip Technology, Inc. Microprocessors ATSAMA5D27C-D5M-CU

Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - ATSAMA5D27C-D5M-CU-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
ATSAMA5D27C-D5M-CU-ND
Microprocessors ATSAMA5D27C-D5M-CU-ND
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-D5M-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D27C-D5M-CU
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D27C-D5M-CU
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D27C-D5M-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-D5M- CU can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D27C-D5M-CU from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-D5M-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 971088-ATSAMA5D27C-D5M-CU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
971088-ATSAMA5D27C-D5M-CU
Integrated Circuits (ICs) - Embedded - Microprocessors 971088-ATSAMA5D27C-D5M-CU
Win Source Part Number: 971088-ATSAMA5D27C-D 5M-CU Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: SAMA5D2 Core Processor: ARM® Cortex®-A5 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 500MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + HSIC Voltage - I/O: 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC Package: Tray Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI Standard Package: 119 Package / Case: 289-LFBGA Supplier Device Package: 289-LFBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: ATSAMA5

Win Source Part Number: 971088-ATSAMA5D27C-D5M-CU
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: SAMA5D2
Core Processor: ARM® Cortex®-A5
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + HSIC
Voltage - I/O: 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Package: Tray
Additional Interfaces: I²C, SMC, SPI, UART, USART, QSPI
Standard Package: 119
Package / Case: 289-LFBGA
Supplier Device Package: 289-LFBGA (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: ATSAMA5

Buy Now Datasheet
Microprocessors - ATSAMA5D27C-D5M-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D27C-D5M-CU
Microprocessors ATSAMA5D27C-D5M-CU
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D27C-D5M-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D27C-D5M-CU
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-D5M-CU
IC MPU SAMA5D2 500MHZ 289LFBGA

IC MPU SAMA5D2 500MHZ 289LFBGA

Supplier's Site
Embedded - Microprocessors - ATSAMA5D27C-D5M-CU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
ATSAMA5D27C-D5M-CU
Embedded - Microprocessors ATSAMA5D27C-D5M-CU
BGA GREEN, IND TEMP,MRLC,512MBIT

BGA GREEN, IND TEMP,MRLC,512MBIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number ATSAMA5D27C-D5M-CU-ND 694-ATSAMA5D27C-D5M-CU 971088-ATSAMA5D27C-D5M-CU ATSAMA5D27C-D5M-CU ATSAMA5D27C-D5M-CU ATSAMA5D27C-D5M-CU
Product Name Microprocessors 500MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5 ARM; ARM® Cortex®-A5
Supply Voltage 3.3V 1.8 V 3.3V
Package Type Other; 289-LFBGA Other; Tray BGA; Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CP3UB17G38 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Microprocessors - 296-AM6442BSFFHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D44B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
7 suppliers