Zilog Microprocessors Z8L18220AEC00TR

Description
Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)
Description
Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8L18220AEC00TR is a microprocessor from Quarktwin Technology Ltd. that operates at frequencies of 20 MHz and is designed for applications requiring intelligent peripheral control. It is code compatible with the Zilog Z80 and Z180 CPU architectures, making it suitable for legacy systems. The device features two DMA channels, two UART channels, and two 16-bit timer counters, enhancing its capability for handling multiple tasks simultaneously. Additionally, the Z8L182 includes an on-chip interrupt controller and clock oscillator, which simplifies system design by reducing the need for external components. It supports a fully static operation mode and offers a low EMI option, making it suitable for sensitive applications. The microprocessor is packaged in a 100-pin QFP format, facilitating integration into various designs. This product is particularly well-suited for modem, fax, and voice messaging applications, providing flexibility for both internal and external uses. Its compatibility with existing PC modem software through the 16550 MIMIC interface allows for easy integration into current systems.

Datasheet Summary
Powered by GS/AI

The Z8L18220AEC00TR is a microprocessor from Quarktwin Technology Ltd. that operates at frequencies of 20 MHz and is designed for applications requiring intelligent peripheral control. It is code compatible with the Zilog Z80 and Z180 CPU architectures, making it suitable for legacy systems. The device features two DMA channels, two UART channels, and two 16-bit timer counters, enhancing its capability for handling multiple tasks simultaneously. Additionally, the Z8L182 includes an on-chip interrupt controller and clock oscillator, which simplifies system design by reducing the need for external components. It supports a fully static operation mode and offers a low EMI option, making it suitable for sensitive applications. The microprocessor is packaged in a 100-pin QFP format, facilitating integration into various designs. This product is particularly well-suited for modem, fax, and voice messaging applications, providing flexibility for both internal and external uses. Its compatibility with existing PC modem software through the 16550 MIMIC interface allows for easy integration into current systems.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8L18220AEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8L18220AEC00TR
Microprocessors Z8L18220AEC00TR
Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Z8S180 Microprocessor IC ZIP™ 1 Core, 8-Bit 20MHz 100-VQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU)
Product Number Z8L18220AEC00TR
Product Name Microprocessors
Data Bus 8-Bit; 1 Core, 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details