Texas Instruments AM3358 Sitara Processor AM3358BZCZ100

Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet
Description
Sitara Processor 324-NFBGA 0 to 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Dallas, TX, United States
AM3358 Sitara Processor
AM3358BZCZ100
AM3358 Sitara Processor AM3358BZCZ100
Sitara Processor 324-NFBGA 0 to 90

Sitara Processor 324-NFBGA 0 to 90

Buy Now Datasheet
32-bit 1GHz 1.3V Embedded Microprocessor MPU - 694-AM3358BZCZ100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1GHz 1.3V Embedded Microprocessor MPU
694-AM3358BZCZ100
32-bit 1GHz 1.3V Embedded Microprocessor MPU 694-AM3358BZCZ100
32-bit RISC MPU, 1GHz, 1.3V, 324-Pin NFBGA Product overview: AM3358BZCZ100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 1.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, 1.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358BZCZ100 can be used for catalog matching and distributor lookup.

32-bit RISC MPU, 1GHz, 1.3V, 324-Pin NFBGA Product overview: AM3358BZCZ100 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1GHz, 1.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1GHz, 1.3V, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM3358BZCZ100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM3358BZCZ100 - 1016566-AM3358BZCZ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM3358BZCZ100
1016566-AM3358BZCZ100
Embedded - Embedded - Microprocessors - AM3358BZCZ100 1016566-AM3358BZCZ100
Manufacturer: Texas Instruments Win Source Part Number: 1016566-AM3358BZCZ10 0 Packaging: Tube/Rail Core Processor: ARM Cortex-A8 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR, DDR2, DDR3, DDR3L Graphics Acceleration: Yes Display & Interface Controllers: LCD, Touchscreen Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 90°C (TJ) Case / Package: 324-NFBGA(15x15) Speed(Frequency): 1.0GHz Alternative Parts (Cross-Reference): AM3358BZCZA100; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 126

Manufacturer: Texas Instruments
Win Source Part Number: 1016566-AM3358BZCZ100
Packaging: Tube/Rail
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 324-NFBGA(15x15)
Speed(Frequency): 1.0GHz
Alternative Parts (Cross-Reference): AM3358BZCZA100;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 126

Buy Now Datasheet
Microprocessors - 296-35869-5-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-35869-5-ND
Microprocessors 296-35869-5-ND
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3358BZCZ100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM3358BZCZ100
Integrated Circuits (ICs) - Embedded - Microprocessors AM3358BZCZ100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site
Microprocessors - AM3358BZCZ100 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
AM3358BZCZ100
Microprocessors AM3358BZCZ100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM3358BZCZ100
Microprocessors - MPU AM3358BZCZ100
Microprocessors - MPU ARM Cortex-A8 MPU

Microprocessors - MPU ARM Cortex-A8 MPU

Buy Now Datasheet
Embedded - Microprocessors - AM3358BZCZ100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM3358BZCZ100
Embedded - Microprocessors AM3358BZCZ100
IC MPU SITARA 1.0GHZ 324NFBGA

IC MPU SITARA 1.0GHZ 324NFBGA

Supplier's Site Datasheet
Microprocessors - AM3358BZCZ100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM3358BZCZ100
Microprocessors AM3358BZCZ100
ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.0GHz 324-NFBGA (15x15)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM3358BZCZ100 694-AM3358BZCZ100 1016566-AM3358BZCZ100 296-35869-5-ND AM3358BZCZ100 AM3358BZCZ100 AM3358BZCZ100 AM3358BZCZ100 AM3358BZCZ100
Product Name AM3358 Sitara Processor 32-bit 1GHz 1.3V Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM3358BZCZ100 Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors
Microprocessor Family ARM ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM® Cortex®-A8
Supply Voltage 1.8V; 3.3V 1.325 1.8V, 3.3V 1.8V; 3.3V
Package Type Other; NFBGA Other; 324-NFBGA(15x15) Other; 324-LFBGA Other; 324-LFBGA BGA; Other; 324-LFBGA
Clock Speed 600 to 1000 MHz 26 MHz 1000 MHz 1000 MHz 1000 MHz 1000 MHz
RAM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
AM1806 Sitara Processor - AM1806BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1000 MHz
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers