Zilog Interface - Interface - Encoders, Decoders, Converters - Z8622912PSC Z8622912PSC

Description
Manufacturer: Zilog Win Source Part Number: 057924-Z8622912PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057924-Z8622912PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8622912PSC - 057924-Z8622912PSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8622912PSC
057924-Z8622912PSC
Interface - Interface - Encoders, Decoders, Converters - Z8622912PSC 057924-Z8622912PSC
Manufacturer: Zilog Win Source Part Number: 057924-Z8622912PSC Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 18-DIP Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 057924-Z8622912PSC
Packaging: Tube/Rail
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 18-DIP
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 20

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8622912PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8622912PSC
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8622912PSC
IC CCD W/2ND I2C ADD 18-DIP

IC CCD W/2ND I2C ADD 18-DIP

Supplier's Site
Encoders, Decoders, Converters - Z8622912PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8622912PSC
Encoders, Decoders, Converters Z8622912PSC
Video Decoder IC Set-Top Boxes, TV 18-DIP

Video Decoder IC Set-Top Boxes, TV 18-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057924-Z8622912PSC Z8622912PSC Z8622912PSC
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8622912PSC Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Encoders, Decoders, Converters
Package Type DIP; 18-DIP DIP; 18-DIP (0.300\", 7.62mm) DIP; 18-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9840AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 75 C (-4 to 167 F)
View Details