Zilog Interface - Interface - Encoders, Decoders, Converters - Z8612912SSG Z8612912SSG

Description
Manufacturer: Zilog Win Source Part Number: 057956-Z8612912SSG Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057956-Z8612912SSG Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - Z8612912SSG - 057956-Z8612912SSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - Z8612912SSG
057956-Z8612912SSG
Interface - Interface - Encoders, Decoders, Converters - Z8612912SSG 057956-Z8612912SSG
Manufacturer: Zilog Win Source Part Number: 057956-Z8612912SSG Packaging: Tube/Rail Type: Video Decoder Applications: Set-Top Boxes, TV Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 18-SOIC Digital Supply Voltage: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 40

Manufacturer: Zilog
Win Source Part Number: 057956-Z8612912SSG
Packaging: Tube/Rail
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 18-SOIC
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 40

Buy Now Datasheet
Encoders, Decoders, Converters - Z8612912SSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
Z8612912SSG
Encoders, Decoders, Converters Z8612912SSG
Video Decoder IC Set-Top Boxes, TV 18-SOIC

Video Decoder IC Set-Top Boxes, TV 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - Z8612912SSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Z8612912SSG
Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters Z8612912SSG
IC CLOSED CAPTION DECODER 18SOIC

IC CLOSED CAPTION DECODER 18SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057956-Z8612912SSG Z8612912SSG Z8612912SSG
Product Name Interface - Interface - Encoders, Decoders, Converters - Z8612912SSG Encoders, Decoders, Converters Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Package Type SOIC; 18-SOIC SOIC; 18-SOIC (0.295\", 7.50mm Width) 18-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G53GN,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details