Manufacturer: Zilog
Win Source Part Number: 1119874-Z8612912PSG
Packaging: Tube/Rail
Type: Video Decoder
Applications: Set-Top Boxes, TV
Mounting: Through Hole
Categories: Integrated Circuits
Status: Active
Case / Package: 18-DIP
Digital Supply Voltage: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 20
Video Decoder IC Set-Top Boxes, TV 18-DIP
IC CLOSED CAPTION DECODER 18-DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1119874-Z8612912PSG | Z8612912PSG | Z8612912PSG |
| Product Name | Interface - Interface - Encoders, Decoders, Converters - Z8612912PSG | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Package Type | DIP; 18-DIP | DIP; 18-DIP (0.300\", 7.62mm) | DIP; 18-DIP (0.300\", 7.62mm) |