Zilog Interface - Interface - Specialized - Z85C3010PEG Z85C3010PEG

Description
Manufacturer: Zilog Win Source Part Number: 800262-Z85C3010PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3010PEC; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800262-Z85C3010PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3010PEC; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3010PEG - 800262-Z85C3010PEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3010PEG
800262-Z85C3010PEG
Interface - Interface - Specialized - Z85C3010PEG 800262-Z85C3010PEG
Manufacturer: Zilog Win Source Part Number: 800262-Z85C3010PEG Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3010PEC; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 800262-Z85C3010PEG
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z85C3010PEC;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3010PEG
Integrated Circuits (ICs) - Interface - Specialized Z85C3010PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z85C3010PEG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z85C3010PEG
Specialized Z85C3010PEG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site Datasheet
Specialized - Z85C3010PEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3010PEG
Specialized Z85C3010PEG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
Z85C3010PEG
I/O Controller Interface IC Z85C3010PEG
I/O Controller Interface IC 10 MHz Z8500 CMOS XT

I/O Controller Interface IC 10 MHz Z8500 CMOS XT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800262-Z85C3010PEG Z85C3010PEG Z85C3010PEG Z85C3010PEG Z85C3010PEG
Product Name Interface - Interface - Specialized - Z85C3010PEG Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized I/O Controller Interface IC
Device Type Sensor Interface Sensor Interface
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V
Package Type DIP DIP; 40-DIP (0.620", 15.75mm) DIP; 40-DIP (0.620\", 15.75mm) PDIP-40
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907343P - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Telecom - SI3225-G-GQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details