Zilog Interface - Interface - Specialized - Z85C3008VSC Z85C3008VSC

Description
Manufacturer: Zilog Win Source Part Number: 036687-Z85C3008VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3008VEC; Z85C3008VEG; Z85C3008VSG; Z85C3008VSC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 036687-Z85C3008VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3008VEC; Z85C3008VEG; Z85C3008VSG; Z85C3008VSC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3008VSC - 036687-Z85C3008VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3008VSC
036687-Z85C3008VSC
Interface - Interface - Specialized - Z85C3008VSC 036687-Z85C3008VSC
Manufacturer: Zilog Win Source Part Number: 036687-Z85C3008VSC Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): Z85C3008VEC; Z85C3008VEG; Z85C3008VSG; Z85C3008VSC; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 036687-Z85C3008VSC
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): Z85C3008VEC; Z85C3008VEG; Z85C3008VSG; Z85C3008VSC;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - Z85C3008VSC - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z85C3008VSC
Specialized Z85C3008VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Specialized - Z85C3008VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3008VSC
Specialized Z85C3008VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3008VSC
Integrated Circuits (ICs) - Interface - Specialized Z85C3008VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 036687-Z85C3008VSC Z85C3008VSC Z85C3008VSC Z85C3008VSC
Product Name Interface - Interface - Specialized - Z85C3008VSC Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details