Zilog Interface - Interface - Specialized - Z85C3008VEC Z85C3008VEC

Description
Manufacturer: Zilog Win Source Part Number: 1282772-Z85C3008VEC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3008VEC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z85C3008VEG; Z85C3008VSG; Z85C3008VSC; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282772-Z85C3008VEC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3008VEC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z85C3008VEG; Z85C3008VSG; Z85C3008VSC; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3008VEC - 1282772-Z85C3008VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3008VEC
1282772-Z85C3008VEC
Interface - Interface - Specialized - Z85C3008VEC 1282772-Z85C3008VEC
Manufacturer: Zilog Win Source Part Number: 1282772-Z85C3008VEC Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3008VEC Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z85C3008VEG; Z85C3008VSG; Z85C3008VSC; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Zilog
Win Source Part Number: 1282772-Z85C3008VEC
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z85C3008VEC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z85C3008VEG; Z85C3008VSG; Z85C3008VSC;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - Z85C3008VEC - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z85C3008VEC
Specialized Z85C3008VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3008VEC
Integrated Circuits (ICs) - Interface - Specialized Z85C3008VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z85C3008VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3008VEC
Specialized Z85C3008VEC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282772-Z85C3008VEC Z85C3008VEC Z85C3008VEC Z85C3008VEC
Product Name Interface - Interface - Specialized - Z85C3008VEC Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906238 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS; ESD Protected
View Details
30Ohm TSSOP Interface Transceiver IC - 704-74ALVT162827DGGS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 56 #
View Details
2 suppliers
Interface - Specialized - AD9888KS-170 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details
Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers