Zilog Interface - Interface - Specialized - Z85C3008PEC Z85C3008PEC

Description
Manufacturer: Zilog Win Source Part Number: 1282770-Z85C3008PEC Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3008PEG; Z85C3008PSC; Z85C3008PSG; Introduction Date: April 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282770-Z85C3008PEC Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3008PEG; Z85C3008PSC; Z85C3008PSG; Introduction Date: April 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z85C3008PEC - 1282770-Z85C3008PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z85C3008PEC
1282770-Z85C3008PEC
Interface - Interface - Specialized - Z85C3008PEC 1282770-Z85C3008PEC
Manufacturer: Zilog Win Source Part Number: 1282770-Z85C3008PEC Packaging: Tube Mounting Style: Through Hole Package: 40-DIP (0.620", 15.75mm) Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z85C3008 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): Z85C3008PEG; Z85C3008PSC; Z85C3008PSG; Introduction Date: April 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Zilog
Win Source Part Number: 1282770-Z85C3008PEC
Packaging: Tube
Mounting Style: Through Hole
Package: 40-DIP (0.620", 15.75mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z85C3008
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): Z85C3008PEG; Z85C3008PSC; Z85C3008PSG;
Introduction Date: April 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - Z85C3008PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z85C3008PEC
Specialized Z85C3008PEC
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z85C3008PEC
Integrated Circuits (ICs) - Interface - Specialized Z85C3008PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282770-Z85C3008PEC Z85C3008PEC Z85C3008PEC
Product Name Interface - Interface - Specialized - Z85C3008PEC Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 702-SI32260-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details