Zilog Interface - Interface - Specialized - Z8523L10VEG Z8523L10VEG

Description
Manufacturer: Zilog Win Source Part Number: 939931-Z8523L10VEG Features: - Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z8523L10 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -Z8523L10VEG-ND, -Z8523L10VEG-HB, -Z8523L10VEG, 269-4732, Z8523L10VEG-HB-ND, -269-4732
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939931-Z8523L10VEG Features: - Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z8523L10 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -Z8523L10VEG-ND, -Z8523L10VEG-HB, -Z8523L10VEG, 269-4732, Z8523L10VEG-HB-ND, -269-4732
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523L10VEG - 939931-Z8523L10VEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523L10VEG
939931-Z8523L10VEG
Interface - Interface - Specialized - Z8523L10VEG 939931-Z8523L10VEG
Manufacturer: Zilog Win Source Part Number: 939931-Z8523L10VEG Features: - Interface 44-PLCC Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Family Name: Z8523L10 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -Z8523L10VEG-ND, -Z8523L10VEG-HB, -Z8523L10VEG, 269-4732, Z8523L10VEG-HB-ND, -269-4732

Manufacturer: Zilog
Win Source Part Number: 939931-Z8523L10VEG
Features: - Interface 44-PLCC
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Family Name: Z8523L10
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -Z8523L10VEG-ND, -Z8523L10VEG-HB, -Z8523L10VEG, 269-4732, Z8523L10VEG-HB-ND, -269-4732

Buy Now Datasheet
3.3V Interface Transceiver IC - 753-Z8523L10VEG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Interface Transceiver IC
753-Z8523L10VEG
3.3V Interface Transceiver IC 753-Z8523L10VEG
Serial Communication Controller Serial Interface 3.3V 44-Pin PLCC Product overview: Z8523L10VEG from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-Z8523L10VEG can be used for catalog matching and distributor lookup.

Serial Communication Controller Serial Interface 3.3V 44-Pin PLCC Product overview: Z8523L10VEG from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-Z8523L10VEG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523L10VEG
Integrated Circuits (ICs) - Interface - Specialized Z8523L10VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8523L10VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523L10VEG
Specialized Z8523L10VEG
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 939931-Z8523L10VEG 753-Z8523L10VEG Z8523L10VEG Z8523L10VEG
Product Name Interface - Interface - Specialized - Z8523L10VEG 3.3V Interface Transceiver IC Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Package Type PLCC; 44-PLCC 44-LCC (J-Lead)
Features RoHS RoHS
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA-T - 076700-A5366CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Human Machine Interface (HMI) - 762-4206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XFDFN
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316NSR - 1160297-CD74HC4316NSR - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers