Zilog Interface - Interface - Specialized - Z8523310FSG Z8523310FSG

Description
Manufacturer: Zilog Win Source Part Number: 800259-Z8523310FSG Series: EMSCC Packaging: Tray Package: 44-QFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z8523310FSG Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PQFP Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800259-Z8523310FSG Series: EMSCC Packaging: Tray Package: 44-QFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z8523310FSG Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PQFP Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523310FSG - 800259-Z8523310FSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523310FSG
800259-Z8523310FSG
Interface - Interface - Specialized - Z8523310FSG 800259-Z8523310FSG
Manufacturer: Zilog Win Source Part Number: 800259-Z8523310FSG Series: EMSCC Packaging: Tray Package: 44-QFP Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: Z8523310FSG Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PQFP Introduction Date: April 01, 2003 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 96

Manufacturer: Zilog
Win Source Part Number: 800259-Z8523310FSG
Series: EMSCC
Packaging: Tray
Package: 44-QFP
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: Z8523310FSG
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PQFP
Introduction Date: April 01, 2003
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 96

Buy Now Datasheet
Specialized - Z8523310FSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523310FSG
Specialized Z8523310FSG
Interface 44-PQFP

Interface 44-PQFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523310FSG
Integrated Circuits (ICs) - Interface - Specialized Z8523310FSG
IC INTERFACE SPECIALIZED 44QFP

IC INTERFACE SPECIALIZED 44QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 800259-Z8523310FSG Z8523310FSG Z8523310FSG
Product Name Interface - Interface - Specialized - Z8523310FSG Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32281-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 26LS31/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details