Zilog Interface - Interface - Specialized - Z8523020VSC Z8523020VSC

Description
Manufacturer: Zilog Win Source Part Number: 1282766-Z8523020VSC Packaging: Tube Package: 44-LCC Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z8523020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523020VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote
Description
Manufacturer: Zilog Win Source Part Number: 1282766-Z8523020VSC Packaging: Tube Package: 44-LCC Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z8523020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523020VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8523020VSC is a specialized serial communication controller from Quarktwin Technology Ltd., designed for high-performance applications. It features a 44-pin PLCC package and supports dual full-duplex channels, enabling efficient data transmission. The device operates at processing speeds up to 10 Mbps and supports multiple protocols, including asynchronous, monosynchronous, and HDLC. It includes advanced encoding modes such as NRZ, NRZI, and Manchester, along with error detection capabilities using CRC-16 and CRC-CCITT. The Z8523020VSC also incorporates a 32-byte transmit FIFO and a 32-byte receive FIFO, enhancing data handling efficiency. This product is suitable for applications requiring reliable and fast serial communication.

Datasheet Summary
Powered by GS/AI

The Z8523020VSC is a specialized serial communication controller from Quarktwin Technology Ltd., designed for high-performance applications. It features a 44-pin PLCC package and supports dual full-duplex channels, enabling efficient data transmission. The device operates at processing speeds up to 10 Mbps and supports multiple protocols, including asynchronous, monosynchronous, and HDLC. It includes advanced encoding modes such as NRZ, NRZI, and Manchester, along with error detection capabilities using CRC-16 and CRC-CCITT. The Z8523020VSC also incorporates a 32-byte transmit FIFO and a 32-byte receive FIFO, enhancing data handling efficiency. This product is suitable for applications requiring reliable and fast serial communication.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523020VSC - 1282766-Z8523020VSC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523020VSC
1282766-Z8523020VSC
Interface - Interface - Specialized - Z8523020VSC 1282766-Z8523020VSC
Manufacturer: Zilog Win Source Part Number: 1282766-Z8523020VSC Packaging: Tube Package: 44-LCC Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Part Status: Obsolete(EOL) Family Name: Z8523020 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523020VSG; Introduction Date: April 01, 2003 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 1282766-Z8523020VSC
Packaging: Tube
Package: 44-LCC
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z8523020
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z8523020VSG;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523020VSC
Integrated Circuits (ICs) - Interface - Specialized Z8523020VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8523020VSC - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523020VSC
Specialized Z8523020VSC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Specialized - Z8523020VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523020VSC
Specialized Z8523020VSC
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282766-Z8523020VSC Z8523020VSC Z8523020VSC Z8523020VSC
Product Name Interface - Interface - Specialized - Z8523020VSC Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1223386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.2 v
Package Type Sc-59
View Details
CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry - CF4320HZKFR - Texas Instruments
Specs
Device Type CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G126GZ-Q1YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Modems - ICs and Modules - SI2415-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers