Zilog Interface - Interface - Specialized - Z8523016VSG Z8523016VSG

Description
Manufacturer: Zilog Win Source Part Number: 800258-Z8523016VSG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523016VSCTR; Z8523016PSG; Z8023016PSG; Z8523016VSGTR ; Introduction Date: November 14, 2002 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800258-Z8523016VSG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523016VSCTR; Z8523016PSG; Z8023016PSG; Z8523016VSGTR ; Introduction Date: November 14, 2002 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523016VSG - 800258-Z8523016VSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523016VSG
800258-Z8523016VSG
Interface - Interface - Specialized - Z8523016VSG 800258-Z8523016VSG
Manufacturer: Zilog Win Source Part Number: 800258-Z8523016VSG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523016VSCTR; Z8523016PSG; Z8023016PSG; Z8523016VSGTR ; Introduction Date: November 14, 2002 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 800258-Z8523016VSG
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Family Name: Z85230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z8523016VSCTR; Z8523016PSG; Z8023016PSG; Z8523016VSGTR ;
Introduction Date: November 14, 2002
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Specialized - Z8523016VSG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523016VSG
Specialized Z8523016VSG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523016VSG
Integrated Circuits (ICs) - Interface - Specialized Z8523016VSG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z8523016VSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523016VSG
Specialized Z8523016VSG
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800258-Z8523016VSG Z8523016VSG Z8523016VSG Z8523016VSG
Product Name Interface - Interface - Specialized - Z8523016VSG Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Interface Transceiver IC - 702-SI32182-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details