Manufacturer: Zilog
Win Source Part Number: 1282764-Z8523016VEC
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Part Status: Obsolete(EOL)
Family Name: Z8523016VEC
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z8523016VEG; Z8523016VSC;
Introduction Date: April 01, 2003
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 25
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282764-Z8523016VEC | Z8523016VEC | Z8523016VEC | Z8523016VEC |
| Product Name | Interface - Interface - Specialized - Z8523016VEC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface |