Zilog Interface - Interface - Specialized - Z8523016PSG Z8523016PSG

Description
Manufacturer: Zilog Win Source Part Number: 939929-Z8523016PSG Features: - Interface 40-PDIP Package: Tube Package: 40-DIP (0.620", 15.75mm) Mounting: Through Hole Family Name: Z8523016 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3925, Z8523016PSG-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939929-Z8523016PSG Features: - Interface 40-PDIP Package: Tube Package: 40-DIP (0.620", 15.75mm) Mounting: Through Hole Family Name: Z8523016 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3925, Z8523016PSG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523016PSG - 939929-Z8523016PSG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523016PSG
939929-Z8523016PSG
Interface - Interface - Specialized - Z8523016PSG 939929-Z8523016PSG
Manufacturer: Zilog Win Source Part Number: 939929-Z8523016PSG Features: - Interface 40-PDIP Package: Tube Package: 40-DIP (0.620", 15.75mm) Mounting: Through Hole Family Name: Z8523016 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-3925, Z8523016PSG-ND

Manufacturer: Zilog
Win Source Part Number: 939929-Z8523016PSG
Features: - Interface 40-PDIP
Package: Tube
Package: 40-DIP (0.620", 15.75mm)
Mounting: Through Hole
Family Name: Z8523016
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-3925, Z8523016PSG-ND

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523016PSG
Integrated Circuits (ICs) - Interface - Specialized Z8523016PSG
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z8523016PSG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523016PSG
Specialized Z8523016PSG
Interface 40-PDIP

Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939929-Z8523016PSG Z8523016PSG Z8523016PSG
Product Name Interface - Interface - Specialized - Z8523016PSG Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
 - 2947PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP20
View Details
2 suppliers
Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
SN55110A Dual Line Driver - 5962-8754701CA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details