Zilog Interface - Interface - Specialized - Z8523010VEG Z8523010VEG

Description
Manufacturer: Zilog Win Source Part Number: 800256-Z8523010VEG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523010VECTR; Z8523010PEG; Z8523010VEGTR ; Z8523010VSG; Introduction Date: November 14, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800256-Z8523010VEG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523010VECTR; Z8523010PEG; Z8523010VEGTR ; Z8523010VSG; Introduction Date: November 14, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z8523010VEG - 800256-Z8523010VEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z8523010VEG
800256-Z8523010VEG
Interface - Interface - Specialized - Z8523010VEG 800256-Z8523010VEG
Manufacturer: Zilog Win Source Part Number: 800256-Z8523010VEG Packaging: Tube Package: 44-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: Bus Family Name: Z85230 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): Z8523010VECTR; Z8523010PEG; Z8523010VEGTR ; Z8523010VSG; Introduction Date: November 14, 2002 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 800256-Z8523010VEG
Packaging: Tube
Package: 44-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: Bus
Family Name: Z85230
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): Z8523010VECTR; Z8523010PEG; Z8523010VEGTR ; Z8523010VSG;
Introduction Date: November 14, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Specialized - Z8523010VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z8523010VEG
Specialized Z8523010VEG
Interface 44-PLCC

Interface 44-PLCC

Buy Now Datasheet
Specialized - Z8523010VEG - ODG (Origin Data Global)
Shenzhen, China
Specialized
Z8523010VEG
Specialized Z8523010VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z8523010VEG
Integrated Circuits (ICs) - Interface - Specialized Z8523010VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 800256-Z8523010VEG Z8523010VEG Z8523010VEG Z8523010VEG
Product Name Interface - Interface - Specialized - Z8523010VEG Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC4066BQ,115 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers