Zilog Interface - Interface - Specialized - Z84C4106PEC Z84C4106PEC

Description
Manufacturer: Zilog Win Source Part Number: 1282753-Z84C4106PEC Mounting Style: Through Hole Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 40-PDIP Status: Obsolete Manufacturer Homepage: www.zilog.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: Z84C41 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282753-Z84C4106PEC Mounting Style: Through Hole Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 40-PDIP Status: Obsolete Manufacturer Homepage: www.zilog.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: Z84C41 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4106PEC - 1282753-Z84C4106PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4106PEC
1282753-Z84C4106PEC
Interface - Interface - Specialized - Z84C4106PEC 1282753-Z84C4106PEC
Manufacturer: Zilog Win Source Part Number: 1282753-Z84C4106PEC Mounting Style: Through Hole Applications: I/O Controller Categories: Integrated Circuits Supplier Device Package: 40-PDIP Status: Obsolete Manufacturer Homepage: www.zilog.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: Z84C41 Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 5V

Manufacturer: Zilog
Win Source Part Number: 1282753-Z84C4106PEC
Mounting Style: Through Hole
Applications: I/O Controller
Categories: Integrated Circuits
Supplier Device Package: 40-PDIP
Status: Obsolete
Manufacturer Homepage: www.zilog.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: Z84C41
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V

Buy Now
Specialized - Z84C4106PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4106PEC
Specialized Z84C4106PEC
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet
IC INTERFACE SPECIALIZED 40DIP - 899-Z84C4106PEC - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 40DIP
899-Z84C4106PEC
IC INTERFACE SPECIALIZED 40DIP 899-Z84C4106PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4106PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C4106PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282753-Z84C4106PEC Z84C4106PEC 899-Z84C4106PEC Z84C4106PEC
Product Name Interface - Interface - Specialized - Z84C4106PEC Specialized IC INTERFACE SPECIALIZED 40DIP Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 5V Other; 5V 5V; Other; 5V Other
Package Type DIP DIP; DIP
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1898135 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - 771350-CD4067BPWR - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
3 suppliers