Zilog Interface - Interface - Specialized - Z84C4008PEC Z84C4008PEC

Description
Manufacturer: Zilog Win Source Part Number: 057914-Z84C4008PEC Applications: I/O Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 057914-Z84C4008PEC Applications: I/O Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C4008PEC - 057914-Z84C4008PEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C4008PEC
057914-Z84C4008PEC
Interface - Interface - Specialized - Z84C4008PEC 057914-Z84C4008PEC
Manufacturer: Zilog Win Source Part Number: 057914-Z84C4008PEC Applications: I/O Controller Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 40-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10

Manufacturer: Zilog
Win Source Part Number: 057914-Z84C4008PEC
Applications: I/O Controller
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 40-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C4008PEC
Integrated Circuits (ICs) - Interface - Specialized Z84C4008PEC
IC INTERFACE SPECIALIZED 40DIP

IC INTERFACE SPECIALIZED 40DIP

Supplier's Site
Specialized - Z84C4008PEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C4008PEC
Specialized Z84C4008PEC
I/O Controller Interface 40-PDIP

I/O Controller Interface 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 057914-Z84C4008PEC Z84C4008PEC Z84C4008PEC
Product Name Interface - Interface - Specialized - Z84C4008PEC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 5V Other Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Controllers - 448-CY7C65620-56LTXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
4 suppliers
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32BJC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC20
View Details
2 suppliers