Manufacturer: Zilog
Win Source Part Number: 1282750-Z84C2010VEG
Packaging: Tube
Mounting Style: SMD
Applications: I/O Controller
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC
Manufacturer Homepage: www.zilog.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: Z84C20
Manufacturer Pack Quantity: 25
MSL Level: 3 (168 Hours)
IC INTERFACE SPECIALIZED 44PLCC
I/O Controller Interface 44-PLCC
IC INTERFACE SPECIALIZED 44PLCC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1282750-Z84C2010VEG | Z84C2010VEG | Z84C2010VEG | 899-Z84C2010VEG |
| Product Name | Interface - Interface - Specialized - Z84C2010VEG | Integrated Circuits (ICs) - Interface - Specialized | Specialized | IC INTERFACE SPECIALIZED 44PLCC |
| Device Type | Sensor Interface | |||
| Features | RoHS | RoHS | ||
| Supply Voltage | 5V; Other; 5V |