Zilog Interface - Interface - Specialized - Z84C2010VEC Z84C2010VEC

Description
Manufacturer: Zilog Win Source Part Number: 1282749-Z84C2010VEC Series: Z80 Packaging: Tube Applications: I/O Controller Mounting: SMD Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG; Introduction Date: August 26, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282749-Z84C2010VEC Series: Z80 Packaging: Tube Applications: I/O Controller Mounting: SMD Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG; Introduction Date: August 26, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2010VEC - 1282749-Z84C2010VEC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2010VEC
1282749-Z84C2010VEC
Interface - Interface - Specialized - Z84C2010VEC 1282749-Z84C2010VEC
Manufacturer: Zilog Win Source Part Number: 1282749-Z84C2010VEC Series: Z80 Packaging: Tube Applications: I/O Controller Mounting: SMD Part Status: Obsolete(EOL) Family Name: Z84C2010 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.zilog.com RoHS State: Request Verification Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG; Introduction Date: August 26, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Zilog
Win Source Part Number: 1282749-Z84C2010VEC
Series: Z80
Packaging: Tube
Applications: I/O Controller
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: Z84C2010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.zilog.com
RoHS State: Request Verification
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2010FEC; Z84C2010FEG;
Introduction Date: August 26, 2000
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Specialized - Z84C2010VEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2010VEC
Specialized Z84C2010VEC
I/O Controller Interface 44-PLCC

I/O Controller Interface 44-PLCC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C2010VEC
Integrated Circuits (ICs) - Interface - Specialized Z84C2010VEC
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282749-Z84C2010VEC Z84C2010VEC Z84C2010VEC
Product Name Interface - Interface - Specialized - Z84C2010VEC Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899676P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4066F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details