Zilog Interface - Interface - Specialized - Z84C2008VEC00TR Z84C2008VEC00TR

Description
Manufacturer: Zilog Win Source Part Number: 800248-Z84C2008VEC00 TR Series: Z80 Packaging: Reel package Applications: I/O Controller Mounting: SMD Operating Supply Voltage: 5V Family Name: Z84C2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2008VEG; Introduction Date: August 26, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 800248-Z84C2008VEC00 TR Series: Z80 Packaging: Reel package Applications: I/O Controller Mounting: SMD Operating Supply Voltage: 5V Family Name: Z84C2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2008VEG; Introduction Date: August 26, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2008VEC00TR - 800248-Z84C2008VEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2008VEC00TR
800248-Z84C2008VEC00TR
Interface - Interface - Specialized - Z84C2008VEC00TR 800248-Z84C2008VEC00TR
Manufacturer: Zilog Win Source Part Number: 800248-Z84C2008VEC00 TR Series: Z80 Packaging: Reel package Applications: I/O Controller Mounting: SMD Operating Supply Voltage: 5V Family Name: Z84C2008 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2008VEG; Introduction Date: August 26, 2000 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Zilog
Win Source Part Number: 800248-Z84C2008VEC00TR
Series: Z80
Packaging: Reel package
Applications: I/O Controller
Mounting: SMD
Operating Supply Voltage: 5V
Family Name: Z84C2008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC
Alternative Parts (Cross-Reference): TK80C51RA2-AI; Z84C2008VEG;
Introduction Date: August 26, 2000
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Specialized - Z84C2008VEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2008VEC00TR
Specialized Z84C2008VEC00TR
I/O Controller Interface 44-PLCC

I/O Controller Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 800248-Z84C2008VEC00TR Z84C2008VEC00TR
Product Name Interface - Interface - Specialized - Z84C2008VEC00TR Specialized
Supply Voltage Other; 5V Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Serial interface - Serial Interface RS-485 - 753-653 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details