Zilog Interface - Interface - Specialized - Z84C2006VEG Z84C2006VEG

Description
Manufacturer: Zilog Win Source Part Number: 939926-Z84C2006VEG Series: Z80 Features: I/O Controller Interface 44-PLCC Package: Tube Mounting: Surface Mount Family Name: Z84C2006 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-5056, Z84C2006VEG-ND
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 939926-Z84C2006VEG Series: Z80 Features: I/O Controller Interface 44-PLCC Package: Tube Mounting: Surface Mount Family Name: Z84C2006 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-5056, Z84C2006VEG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - Z84C2006VEG - 939926-Z84C2006VEG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - Z84C2006VEG
939926-Z84C2006VEG
Interface - Interface - Specialized - Z84C2006VEG 939926-Z84C2006VEG
Manufacturer: Zilog Win Source Part Number: 939926-Z84C2006VEG Series: Z80 Features: I/O Controller Interface 44-PLCC Package: Tube Mounting: Surface Mount Family Name: Z84C2006 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 269-5056, Z84C2006VEG-ND

Manufacturer: Zilog
Win Source Part Number: 939926-Z84C2006VEG
Series: Z80
Features: I/O Controller Interface 44-PLCC
Package: Tube
Mounting: Surface Mount
Family Name: Z84C2006
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 269-5056, Z84C2006VEG-ND

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
Z84C2006VEG
Integrated Circuits (ICs) - Interface - Specialized Z84C2006VEG
IC INTERFACE SPECIALIZED 44PLCC

IC INTERFACE SPECIALIZED 44PLCC

Supplier's Site
Specialized - Z84C2006VEG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
Z84C2006VEG
Specialized Z84C2006VEG
I/O Controller Interface 44-PLCC

I/O Controller Interface 44-PLCC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 939926-Z84C2006VEG Z84C2006VEG Z84C2006VEG
Product Name Interface - Interface - Specialized - Z84C2006VEG Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3210M-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
 - 54152AW/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details