Win Source Part Number: 1022924-Z84C2006PEG
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Z80
Package: Tube
Applications: I/O Controller
Standard Package: 10
Mounting Type: Through Hole
Supplier Device Package: 40-PDIP
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Zilog
Other Names: 269-5055,Z84C2006PEG
Base Product Number: Z84C20
IC INTERFACE SPECIALIZED 40DIP
I/O Controller Interface 40-PDIP
IC INTERFACE SPECIALIZED 40DIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1022924-Z84C2006PEG | Z84C2006PEG | Z84C2006PEG | Z84C2006PEG |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface |